Versatile aluminum oxide abrasive for aggressive cut and longer life than competitive aluminum oxide discs
Norton Abrasives | |
---|---|
Product Category | Abrasive Discs |
Product Number | 69957399697 |
Product Name | Merit AO Coarse Grit TR (Type III) Quick-Change Fiber Disc |
Disc / Backing Type | Cloth |
Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking |
Mounting | QuickChange |
Features | Closed |