Bear-Tex® High Strength Disc
Norton Abrasives | |
---|---|
Product Category | Abrasive Discs |
Product Number | 66261007628 |
Product Name | Bear-Tex® High Strength Disc |
Disc / Backing Type | Nonwoven |
Applications & Materials Abraded | Automotive; Bench, Pedestal or Backstand; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld; Plastics or Composites; Straight Shaft Grinder |
Mounting | Bore or Center Mount |
Features | Anti-loading or Lubricated; Open |
Outer / OD | 6.00 inch (152 mm) |