ZA80
Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs deliver fast, cool cutting action and premium performance.
Flexovit USA, Inc. | |
---|---|
Product Category | Abrasive Discs |
Product Number | 32420 |
Product Name | Resin Fiber Discs |
Disc / Backing Type | Fibre |
Applications & Materials Abraded | Blending & Intermediate Cutting; Metalworking |
Outer / OD | 4.50 inch (114 mm) |