Elastic nylon fleece impregnated with abrasives for a first-class finish. Produces shadow-free matte, satin and polished finishes. For removing oxidation on stainless steel and nonferrous metals and also suitable for smoothing wooden surfaces. Very high fleece content by fleece compression.
CS UNITEC | |
---|---|
Product Category | Abrasive Discs |
Product Number | 47401 |
Product Name | PTX Fleece (Nonwoven) Wheel |
Disc / Backing Type | Nonwoven |
Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Woodworking |
Mounting | Handheld |
Features | Closed |