Oil-Rite Corp. (Formerly B1876-21), Single Feed Manual Lubricator, 2 1/2 oz Pyrex Reservoir, 1/8” Male NPT B1876-002P11B1W

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1876-21), Single Feed Manual Lubricator, 2 1/2 oz Pyrex Reservoir, 1/8” Male NPT - B1876-002P11B1W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1876-21), Single Feed Manual Lubricator, 2 1/2 oz Pyrex Reservoir, 1/8” Male NPT
B1876-002P11B1W
(Formerly B1876-21), Single Feed Manual Lubricator, 2 1/2 oz Pyrex Reservoir, 1/8” Male NPT B1876-002P11B1W
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a Pyrex reservoir, aluminum alloy base and valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/8” Male NPT thread. The diameter of the reservoir is 2” and the total height of the lubricator is 5 1/4”.

Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This oiler features a Pyrex reservoir, aluminum alloy base and valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/8” Male NPT thread. The diameter of the reservoir is 2” and the total height of the lubricator is 5 1/4”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1876-002P11B1W
Product Name (Formerly B1876-21), Single Feed Manual Lubricator, 2 1/2 oz Pyrex Reservoir, 1/8” Male NPT
Feed Type Single Line
Unlock Full Specs
to access all available technical data

Similar Products

 - 1366287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flow Rate 512 GPM (1940 L/min)
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Automatic Greasing System (for class 2 grease) - TriPlus - Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Feed Type Multi-line
Application Automotive; Machine Tool; vehicles
View Details
Pulsed Lubrication System, MicroCoat® MC781S Series -  - Nordson EFD
Specs
Delivery Constant Level; Pulsed
Feed Type Multi-line
Feed Style Progressive
View Details
K-1™ Lubricating Unit -  - NSK Precision America
NSK Precision America
Specs
Delivery Full Flow
Application Machine Tool; Linear Motor or Guide, Monocarrier
Media Oil
View Details