SwiftCARB Datasheets for Milling Cutters
Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries.
Milling Cutters: Learn more
| Product Name | Notes |
|---|---|
| 30 degree constant helix, hold draft angles in die and mold application | |
| Accommodate 45° angle using a square insert | |
| Aluminum hyperspeed submicrograin carbide end mill | |
| Corner-rounding micro grain carbide endmills | |
| Dovetail Cutter | |
| High accuracy with close tolerances, left hand and metric available | |
| High accuracy with close tolerances, straight shank, ball end | |
| Hyper speed, especially designed for deep pocket step down machining | |
| Regular, medium, long, extra long lengths, better chip evacuation | |
| Relief ground into shank, longer tool life | |
| Six flute finishing end mills, single end- 45° helix | |
| Six flute finishing end mills, single end- 60° helix | |
| Small corner radii add strength to the corner | |
| Strong core for heavier cuts, excellent for high nickel alloys |
| << Prev | Next >> |