Accommodate 45° angle using a square insert
| SwiftCARB | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | CMS8034280A45 |
| Product Name | CMS Series |
| Cutter Type | DoubleAngle; Chamfer Mill |
| Geometry | Chamfer |
| Cutting Ends | Single |
| Cutting Application | General Purpose |
| Units | Fractional |