Superior Tool Service, Inc. Datasheets for Milling Cutters
Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries.
Milling Cutters: Learn more
| Product Name | Notes |
|---|---|
| A 4 flute design with a variable helix- variable spiral for chatter free milling. Our design helps with dampening out harmonics, letting you excel in difficult to machine materials and... | |
| A 4 flute rougher/finisher made for steel, designed with a variable helix and variable spiral. Available coated (TiAlN) or uncoated. Also available: no radius, radius (or chamfer) or ball radius. | |
| A 6 flute end mill designed to cut titanium, heat treated steel and stainless steel. It has a variable helix and variable spiral design for dampening out harmonics. Available coated... | |
| Designed for hi speed machining of aluminum. Available with 2 or 3 flutes, variable helix, variable spiral. We recommend a special Diamondlike carbon coating for the best results. Available uncoated... | |
| Our 10 flute design for cutting titanium and stainless steel. This end mill is good for profiling applications. The additional flutes increase tool life and allow higher feed rates. Our... | |
| Our 20 flute design for inconel, titanium and stainless steel. This has the same variable helix/variable spiral design as the Patriot X. It works best in profiling applications. It is... |