Superior Tool Service, Inc. Datasheets for Rotary Burs
Rotary burs are cutting tools with many closely-spaced cutting edges, often with negative rake angle, for finishing or deburring edges.
Rotary Burs: Learn more
| Product Name | Notes |
|---|---|
| 1/2" x 3" OAL Diamond Style Carbide Burr with 1" flute length for carbon graphite Designed for Composite Material Applications. | |
| 1/2" x 3" OAL Diamond Style Carbide Fine Finish Burr with 1" flute length for carbon graphite Designed for Composite Material Applications. | |
| 1/2" x 3" OAL Superior Style Carbide Burr with 1" flute length LHS/RHC for carbon graphite Designed for Composite Material Applications. | |
| 1/2" x 3" OAL Superior style carbide fine tooth burr finisher LHS/RHC for carbon graphite Designed for Composite Material Applications. | |
| 1/4" x 2.5" Diamond Style Carbide Plunge burr with drill point, 1" flute length for carbon graphite Designed for Composite Material Applications. | |
| 1/4" x 3" OAL Diamond Style Carbide burr with 1" flute length for carbon graphite Designed for Composite Material Applications. | |
| 1/4" x 3" OAL Diamond Style Carbide burr with 1" LOC and drill point for carbon graphite Designed for Composite Material Applications. | |
| 1/4" x 3" OAL Superior Style Carbide Burr tool for carbon graphite with drill point LHS/RHC Designed for Composite Material Applications. | |
| 1/4" x 3" OAL Superior Style Carbide Burr with 1" flute length LHS/RHC for carbon graphite Designed for Composite Material Applications. | |
| 1/4" x 3" OAL Superior Style Carbide Burr with 1" flute length RHS/RHC for carbon graphite Designed for Composite Material Applications. | |
| 1/4" x 3" OAL Superior Style Carbide Burr with 1" LOC and 10 flute end for carbon graphite Designed for Composite Material Applications. | |
| 1/4" x 4" OAL Superior Style Carbide fine tooth burr finisher LHS/RHC for carbon graphite Designed for Composite Material Applications. | |
| 1/4" x 4" Superior Style Carbide Burr with 1" flute length LHS/RHC for carbon graphite Designed for Composite Material Applications. | |
| 1/4" x 4" Superior Style Carbide Burr with 1" flute length RHS/RHC for carbon graphite Designed for Composite Material Applications. | |
| 3/16" x 3" OAL Superior Style Carbide Burr with 1" LOC and 8 flt end for carbon graphite Designed for Composite Material Applications. | |
| 3/4" x 4" OAL Superior Style Carbide Burr with 1" flute length LHS/RHC for carbon graphite Designed for Composite Material Applications. | |
| 3/8" dia. x 3" OAL Diamond Style Carbide Burr tool with 1" flute length and drill point for carbon graphite Designed for Composite Material Applications. | |
| 3/8" dia. x 3" OAL Superior Style Carbide Burr with 1" flute length LHS/LHC for carbon graphite Designed for Composite Material Applications. | |
| 3/8" dia. x 4" OAL Superior Style Carbide Burr with 1" flute length LHS/RHC for carbon graphite Designed for Composite Material Applications. | |
| 3/8" x 2-1/2" OAL Diamond Style Carbide Burr with 1" flute length and drill point for carbon graphite. Designed for Composite Material Applications. | |
| 3/8" x 3" OAL Superior Style Carbide Burr with 1" flute length LHS/RHC for carbon graphite Designed for Composite Material Applications. | |
| 3/8" x 3" OAL Superior Style Carbide burr with 1" LOC and 16 flute end for carbon graphite Designed for Composite Material Applications. | |
| 3/8" x 4" OAL Superior Style Carbide fine tooth burr finisher LHS/RHC for carbon graphite Designed for Composite Material Applications. | |
| 5/16" x 4" OAL Superior Style Carbide Burr for carbon graphite LHS/RHC for carbon graphite Designed for Composite Material Applications. | |
| 7/32" x 4" OAL Superior Style carbide burr with 1" flute length LHS/RHC for carbon graphite Designed for Composite Material Applications. | |
| 7/32" x 4" OAL Superior style carbide fine tooth burr finisher LHS/RHC for carbon graphite Designed for Composite Material Applications. |