HSS screwed shank cutter for milling Woodruff key closed slots in most materials. Left/Right angled teeth ensure efficient material removal and minimal vibration. 12mm shank diameter
Cutter Diameter = 13.5mm
Cutter Width = 3mm
Overall Length = 57 mm
Cut Direction = Right Hand
Material = HSS
RS Components, Ltd. | |
---|---|
Product Category | Milling Cutters |
Product Number | 2244892 |
Cutter Type | Woodruff Cutters |