Star SU LLC Chamfer, Deburr & Rolling Tools Combos

Description
Chamfer, deburring and rolling tools are also available in sets. Possible combinations include: Chamfering / Deburring Use of two tool heads Subsequent operation: shaving or profile grinding Chamfering & Deburring / Rolling Use of two tool heads, chamfer-deburring tool on one tool head and rolling tool on a second tool head Subsequent operation: continuous generating grinding, shave grinding Requirements: without step, no use of any 1000 type deburring tools Chamfering & Deburring / Rolling Use of two tool heads, chamfering tool with integrated rolling tool on one tool head and deburring tool on a second tool head Subsequent operation: continuous generating grinding, shave grinding, honing to sink Chamfering / Deburring / Rolling Use of three tool heads, one for each single tool Rolling tool used as a third single tool with surface contact between rolling tool and workpiece flank. Subsequent operation:Ccntinuous generating grinding, shave grinding, honing Chamfering & Deburring Monoblock solution Use of one tool head mounted with a combined chamfer-deburring tool Subsequent operation: shaving or profile grinding Requirements: without step, no use of any 1000 type deburring tools Chamfering & Deburring & Rolling Monoblock solution Use of one tool head mounted with a chamfer-roller tool with a combined deburring tool Subsequent Operation: continuous generating grinding, shave grinding, honing Requirements: without step, no use of any 1000 type deburring tools Back: Monoblock chamfering and deburring solution on one tool head Front: set of rolling tools on one tool head
Datasheet
Description
Chamfer, deburring and rolling tools are also available in sets. Possible combinations include: Chamfering / Deburring Use of two tool heads Subsequent operation: shaving or profile grinding Chamfering & Deburring / Rolling Use of two tool heads, chamfer-deburring tool on one tool head and rolling tool on a second tool head Subsequent operation: continuous generating grinding, shave grinding Requirements: without step, no use of any 1000 type deburring tools Chamfering & Deburring / Rolling Use of two tool heads, chamfering tool with integrated rolling tool on one tool head and deburring tool on a second tool head Subsequent operation: continuous generating grinding, shave grinding, honing to sink Chamfering / Deburring / Rolling Use of three tool heads, one for each single tool Rolling tool used as a third single tool with surface contact between rolling tool and workpiece flank. Subsequent operation:Ccntinuous generating grinding, shave grinding, honing Chamfering & Deburring Monoblock solution Use of one tool head mounted with a combined chamfer-deburring tool Subsequent operation: shaving or profile grinding Requirements: without step, no use of any 1000 type deburring tools Chamfering & Deburring & Rolling Monoblock solution Use of one tool head mounted with a chamfer-roller tool with a combined deburring tool Subsequent Operation: continuous generating grinding, shave grinding, honing Requirements: without step, no use of any 1000 type deburring tools Back: Monoblock chamfering and deburring solution on one tool head Front: set of rolling tools on one tool head
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chamfer, Deburr & Rolling Tools Combos -  - Star SU LLC
Hoffman Estates, IL, USA
Chamfer, Deburr & Rolling Tools Combos
Chamfer, Deburr & Rolling Tools Combos
Chamfer, deburring and rolling tools are also available in sets. Possible combinations include: Chamfering / Deburring Use of two tool heads Subsequent operation: shaving or profile grinding Chamfering & Deburring / Rolling Use of two tool heads, chamfer-deburring tool on one tool head and rolling tool on a second tool head Subsequent operation: continuous generating grinding, shave grinding Requirements: without step, no use of any 1000 type deburring tools Chamfering & Deburring / Rolling Use of two tool heads, chamfering tool with integrated rolling tool on one tool head and deburring tool on a second tool head Subsequent operation: continuous generating grinding, shave grinding, honing to sink Chamfering / Deburring / Rolling Use of three tool heads, one for each single tool Rolling tool used as a third single tool with surface contact between rolling tool and workpiece flank. Subsequent operation:Ccntinuous generating grinding, shave grinding, honing Chamfering & Deburring Monoblock solution Use of one tool head mounted with a combined chamfer-deburring tool Subsequent operation: shaving or profile grinding Requirements: without step, no use of any 1000 type deburring tools Chamfering & Deburring & Rolling Monoblock solution Use of one tool head mounted with a chamfer-roller tool with a combined deburring tool Subsequent Operation: continuous generating grinding, shave grinding, honing Requirements: without step, no use of any 1000 type deburring tools Back: Monoblock chamfering and deburring solution on one tool head Front: set of rolling tools on one tool head

Chamfer, deburring and rolling tools are also available in sets. Possible combinations include:

Chamfering / Deburring

  • Use of two tool heads
  • Subsequent operation: shaving or profile grinding

Chamfering & Deburring / Rolling

  • Use of two tool heads, chamfer-deburring tool on one tool head and rolling tool on a second tool head
  • Subsequent operation: continuous generating grinding, shave grinding
  • Requirements: without step, no use of any 1000 type deburring tools

Chamfering & Deburring / Rolling

  • Use of two tool heads, chamfering tool with integrated rolling tool on one tool head and deburring tool on a second tool head
  • Subsequent operation: continuous generating grinding, shave grinding, honing to sink

Chamfering / Deburring / Rolling

  • Use of three tool heads, one for each single tool
  • Rolling tool used as a third single tool with surface contact between rolling tool and workpiece flank.
  • Subsequent operation:Ccntinuous generating grinding, shave grinding, honing

Chamfering & Deburring

  • Monoblock solution
  • Use of one tool head mounted with a combined chamfer-deburring tool
  • Subsequent operation: shaving or profile grinding
  • Requirements: without step, no use of any 1000 type deburring tools

Chamfering & Deburring & Rolling

  • Monoblock solution
  • Use of one tool head mounted with a chamfer-roller tool with a combined deburring tool
  • Subsequent Operation: continuous generating grinding, shave grinding, honing
  • Requirements: without step, no use of any 1000 type deburring tools
  • Back: Monoblock chamfering and deburring solution on one tool head
  • Front: set of rolling tools on one tool head
Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Milling Cutters
Product Name Chamfer, Deburr & Rolling Tools Combos
Cutter Type Gear Hob
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.157 inch (4.0 mm)
Shank 0.157 inch (4.0 mm)
View Details
Long Range Back Draft Cutters - LRBD-32-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details
4 Flute for Stainless Steels & Alloys - Series 111 - 111-06414 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Cobalt HSS End Mills - 3 Flute - Double End Standard - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Double
View Details