A range of short cobalt drills (steel quality HSCo 8% Co) with cylindrical shank and flat face. The shank diameter tolerance class is H6 and the cutting diameter is K10. Helix geometry is 30° right-handed and the cutting angle is 12°. Specially designed for finishing work. 2 mm to â
6 mm inch diameter hole cutters are available in C247 and C200 from a â
of 6.5 mm.
Cutter Diameter = 6mm
Cut Length = 13mm
Number of Flutes = 4
Material = HSCo
Overall Length = 57 mm
Shank Type = Weldon
Shank Diameter = 6 mm
Centre Cutting = Yes
Diameter Tolerance = k10
RS Components, Ltd. | |
---|---|
Product Category | Milling Cutters |
Product Number | 3501219 |
Cutter Type | Endmill |
Cutter | 0.236 inch (6.0 mm) |
Shank | 0.236 inch (6.0 mm) |