ECON LN 90deg Square Shoulder & Slot Milling Cutter. A cost effective solution for shoulder milling.
Highly positive insert geometry with 4 cutting edges. Inserts available with corner radii ranging from 0.4 to 3.0mm. Option of cylindrical shank (plain/weldon), modular (threaded) shank or bore cutter. Suitable for LNGX 12 inserts
Diameter = 50mm
Bore Size = 22mm
Number of Inserts = 5
Depth of Cut = 9mm
Height = 40mm
Angle = 90°
RS Components, Ltd. | |
---|---|
Product Category | Milling Cutters |
Product Number | 8660590 |
Cutter Type | Face Mill |