KEO Cutters Datasheets for End Mills
End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides.
End Mills: Learn more
| Product Name | Notes |
|---|---|
| 2 & 4 Flute Single Ball Nose Extra-Long | |
| 2 & 4 Flute Single End Extra Long Reach | |
| 2 & 4 Flute Single-End Ball Nose Regular | |
| 2 and 4 Flute Double-End Ball Nose Stub | |
| 2 and 4 Flute Double-End Stub | |
| 2 and 4 Flute Single-End Ball Nose Long | |
| 2 and 4 Flute Single-End Ball Nose Stub | |
| 2 and 4 Flute Single-End Extra-Long | |
| 2 and 4 Flute Single-End Long | |
| 2 and 4 Flute Single-End Regular | |
| 2 and 4 Flute Single-End Stub | |
| 2 and 4 Flute Square End and Ball Nose | |
| 2-Flute Double-End - M42 Ball Nose Long | |
| 2-Flute Double-End - M42 Ball Nose Regular | |
| 2-Flute Double-End - M42 Ball Nose Stub | |
| 2-Flute Double-End - M42 Long | |
| 2-Flute Double-End - M42 Regular | |
| 2-Flute Double-End - M42 Stub | |
| 2-Flute Single-End - HSS Regular | |
| 2-Flute Single-End Regular | |
| 2-Flute Single-End Stub | |
| 3- and 4-Flute Long Shank | |
| 3-Flute Decimal Extra Long Reach | |
| 3-Flute Extra Long Reach | |
| 3-Flute Extra Reach Stub Ball Nose | |
| 3-Flute Extra Reach Stub Square End | |
| 3-Flute Long Reach Single-End High Performance | |
| 3-Flute Long Reach | |
| 3-Flute Regular Length Extended Reach | |
| 3-Flute Stub Length Extra Reach | |
| 3-Flute Stub Length | |
| 3-Flute Stub/Long Reach/Long Shank | |
| 4-Flute Carbide Rougher | |
| 4-Flute Double-End Ball Nose Regular | |
| 4-Flute Double-End Ball Nose Stub | |
| 4-Flute Double-End Long | |
| 4-Flute Double-End Regular | |
| 4-Flute Double-End Stub | |
| 4-Flute Single-End - HSS Regular | |
| Carbide Decimal 2-Flute Single-End Ball Nose Regular | |
| Carbide Decimal 2-Flute Single-End Ball Nose Stub | |
| Carbide Decimal 2-Flute Single-End Regular | |
| Carbide Decimal 2-Flute Single-End Stub | |
| Carbide Decimal 4-Flute Single-End Regular | |
| Carbide Multi-Flute | |
| Corner Radius Carbide 2- & 4-Flute | |
| Decimal 2-Flute Single-End - HSS Ball Nose Regular | |
| Decimal 2-Flute Single-End - HSS Ball Nose Stub | |
| Extra Reach Carbide Ball Nose | |
| Extra Reach Carbide Square End | |
| High Helix 3-Flute |