Cutting Edge Technologies, Inc. Datasheets for Milling Cutters
Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries.
Milling Cutters: Learn more
| Product Name | Notes |
|---|---|
| Diameter: 0.125" End Type: Ball Flute Length: 1.5 x DIA. Flute Length Type: Stub Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 1/8" Substrate Material: Carbide Tolerance: +/-... | |
| Diameter: 0.125" End Type: Ball Flute Length: 3 X DIA. Flute Length Type: Standard Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 1/8" Substrate Material: Carbide Tolerance: +/-... | |
| Diameter: 0.125" End Type: Square Flute Length: 1.5 x DIA. Flute Length Type: Stub Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 1/8" Substrate Material: Carbide Tolerance: +/-... | |
| Diameter: 0.125" End Type: Square Flute Length: 3 X DIA. Flute Length Type: Standard Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 1/8" Substrate Material: Carbide Tolerance: +/-... |
| << Prev |