Special Industrial Cross Hole Deburring Brush
MicroGroup | |
---|---|
Product Category | Industrial Brushes |
Product Number | 81-B-1/4 |
Product Name | Cross Hole Deburring Series #81 |
Specific Product Type / Shape | Cylinder / Roller Brush |
Brush Filament / Fill Material | Stainless Steel; Metal Wire |
Length | 3 inch (76.2 mm) |