Hardware House, LLC 910-0181: IRON HANDLE SCRUB BRUSH 8-02062-29242-9

Description
29-2425 6" POLY SCRUB BRUSHStiff poly bristlesTough, poly blockEasy grip handleBristle length: 1-1/8"Size: 6"

Suppliers

Company
Product
Description
Supplier Links
910-0181: IRON HANDLE SCRUB BRUSH - 8-02062-29242-9 - Hardware House, LLC
Atchison, KS, USA
910-0181: IRON HANDLE SCRUB BRUSH
8-02062-29242-9
910-0181: IRON HANDLE SCRUB BRUSH 8-02062-29242-9
29-2425 6" POLY SCRUB BRUSHStiff poly bristlesTough, poly blockEasy grip handleBristle length: 1-1/8"Size: 6"

29-2425 6" POLY SCRUB BRUSHStiff poly bristlesTough, poly blockEasy grip handleBristle length: 1-1/8"Size: 6"

Technical Specifications

  Hardware House, LLC
Product Category Industrial Brushes
Product Number 8-02062-29242-9
Product Name 910-0181: IRON HANDLE SCRUB BRUSH
Specific Product Type / Shape End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
 - 2883762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel
Rotary Speed 8500 rpm
View Details
Angled Valve Brush, 9” X 3/8” Flat Stainless Steel, 1/4
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
ST20165, 1-1/4 Inch Spira-Tuft Tube Brush - 45069 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details