Brush Research Manufacturing Co., Inc. Mandrel Mounted Wheel Brushes BMC-13

Description
Constructed on 1/4" diameter stems. Eliminates the need for separate adaptors when when installing in chucks or collects of portable tools or drill presses. These brushes are ideal for internal pipe cleaning, carbon removal, flash removal, and light rust and scale removal.

Suppliers

Company
Product
Description
Supplier Links
Mandrel Mounted Wheel Brushes - BMC-13 - Brush Research Manufacturing Co., Inc.
Los Angeles, CA, USA
Mandrel Mounted Wheel Brushes
BMC-13
Mandrel Mounted Wheel Brushes BMC-13
Constructed on 1/4" diameter stems. Eliminates the need for separate adaptors when when installing in chucks or collects of portable tools or drill presses. These brushes are ideal for internal pipe cleaning, carbon removal, flash removal, and light rust and scale removal.

Constructed on 1/4" diameter stems. Eliminates the need for separate adaptors when when installing in chucks or collects of portable tools or drill presses. These brushes are ideal for internal pipe cleaning, carbon removal, flash removal, and light rust and scale removal.

Supplier's Site

Technical Specifications

  Brush Research Manufacturing Co., Inc.
Product Category Industrial Brushes
Product Number BMC-13
Product Name Mandrel Mounted Wheel Brushes
Brush Filament / Fill Material Abrasive Filament
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834122024 - Norton Abrasives
Specs
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
 - 831034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel
Rotary Speed 12500 rpm
View Details
3
Specs
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.9 inch (73.66 mm)
Width 2.9 inch (73.66 mm)
View Details
Fitting Brush - 9875 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
View Details