Sensitech, Inc. Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
| Product Name | Notes |
|---|---|
| Our flagship temperature monitor, The TempTale®4 (TT4), offers customizable alarm settings to meet a wide array of in-transit and storage applications. The functional design of the alarm integrates pre-programmed time... | |
| TempTale®4 Multi-Alarm temperature monitors help to mitigate the overall risk associated with “alarmed” shipments when monitoring temperatures based on stability data. By monitoring for “allowable” temperature excursions, the related high... | |
| The TempTale®4 BIO (TT4 BIO) helps to ensure the quality, safety, and efficacy of temperature-sensitiv e products in storage and transit by accurately monitoring and recording environmental conditions experienced by... | |
| The TempTale®4 Dry Ice temperature monitor is used for monitoring in-transit and storage temperatures of pharmaceuticals, vaccines, and frozen foods that need to be kept at consistently low temperatures to... | |
| The TempTale®4 Probe and Dual Sensor (TT4 Probe and Dual Sensor) temperature monitor supports applications for which a remote probe (5’ stainless steel probe or 5’ flexible probe) is required. | |
| The TempTale®4 Probeless Dry Ice (TT4 Probeless Dry Ice) temperature monitor is a self-contained and highly reliable electronic monitor with LCD display capability. It is designed to record, monitor and... | |
| The TempTale®4 USB (TT4 USB) combines the industry-leading performance and reliability of our traditional TempTale®4 temperature monitor with an enhanced feature set enabling quick and easy shipment dispositions. With its... | |
| The TempTale®4 USB Dry Ice (TT4 Dry Ice) temperature monitor can be used to record and monitor cold chain shipment and storage processes of blood plasma, pharmaceuticals, frozen tissue and... | |
| The TempTale®RF (TTRF) temperature monitor is part of Sensitech's family of precision devices designed to track and collect time and temperature data about temperature-sensitiv e shipments. These highly reliable, wireless... | |
| With its integrated digital humidity sensor, the TempTale®4 Humidity (TT4 Humidity) monitor is ideal for any application where relative humidity must be monitored. The digital, pre-calibrated humidity sensor improves measurement... |