The DM-9CNC is a standalone machine for CNC dressing precision contours in vitrified grinding wheels. Designed to dress 9” (229mm) diameter by up to 10-1/8” (257mm) wide wheels for the PG-9BHD and PG-9DHD, it delivers consistent wheel quality with fully unattended operation. Its advanced control supports G-code, for seamless integration with CAD/CAM software packages. The ability to dress wheels offline increases efficiency and minimizes downtime. Having wheels ready for change-over allows the grinder to be used only for its intended purpose -- making parts. Wheel contour can be generated in CAD or entered directly as linear and circular positions on the large 15" touchscreen interface. Dresser path, wheel shape and dresser position are all rendered in real-time on the screen. The two servo driven slides feature 0.1 µm glass scale feedback for accurate positioning. Hard-chromed dovetail ways with Turcite gibs deliver ultra smooth motion and long life. The roll dress spindle on the DM-9CNC is extremely rigid and precise, with runout less than 0.00005" (1.3 µm). Powered by a brushless servo motor, it offers high torque and closed-loop velocity control at up to 15,000 RPM. THE GLEBAR ADVANTAGE For position feedback, other CNC dressers often employ rotary encoders. In such a setup, the servomotor shaft position is reported by the encoder, and this plus the pitch of the motion screw is used to calculate slide position. Even with a precision ballscrew, there is error between this calculated position and the actual slide position -- especially during direction changes -- due to backlash, friction, compliance, etc. As the mechanics wear the position error gets progressively worse. Dressing a circular contour with only rotary feedback is a nightmare, since doing so requires coordinated motion with multiple direction changes. The DM-9CNC uses linear encoders attached directly to the slide, ensuring accurate positioning under all conditions so the resulting contour is always true to form. For a manual dressing machine, check out the DM-9B.
KEY FEATURES
Easy operation, wheel removal and setup
Granite base, for thermal and mechanical stability.
0.1 µm (0.000004”) resolution linear encoder and servo motors on both slides (X and Y)
G-code support for seamless integration with CAD/CAM software packages
Diamond roll dress or single point diamond
Dress verification assembly cuts coupon to check wheel shape before wheel removal
Precision bearings on both ends of work wheel
Simple and easy to use 15" touchscreen interface
Multi-level password access
Variable speed drive SPECIFICATIONS
Work Wheel Diameter: 9" (229mm)
Work Wheel Length 10-1/8" (257mm)
Work Wheel Spindle Power: 2HP (1.5kW)
Work Wheel RPM: 500-1725
Roll Dress RPM: 1000-15,000
The DM-9CNC is a standalone machine for CNC dressing precision contours in vitrified grinding wheels. Designed to dress 9” (229mm) diameter by up to 10-1/8” (257mm) wide wheels for the PG-9BHD and PG-9DHD, it delivers consistent wheel quality with fully unattended operation. Its advanced control supports G-code, for seamless integration with CAD/CAM software packages.
The ability to dress wheels offline increases efficiency and minimizes downtime. Having wheels ready for change-over allows the grinder to be used only for its intended purpose -- making parts. Wheel contour can be generated in CAD or entered directly as linear and circular positions on the large 15" touchscreen interface. Dresser path, wheel shape and dresser position are all rendered in real-time on the screen.
The two servo driven slides feature 0.1 µm glass scale feedback for accurate positioning. Hard-chromed dovetail ways with Turcite gibs deliver ultra smooth motion and long life. The roll dress spindle on the DM-9CNC is extremely rigid and precise, with runout less than 0.00005" (1.3 µm). Powered by a brushless servo motor, it offers high torque and closed-loop velocity control at up to 15,000 RPM.
THE GLEBAR ADVANTAGE
For position feedback, other CNC dressers often employ rotary encoders. In such a setup, the servomotor shaft position is reported by the encoder, and this plus the pitch of the motion screw is used to calculate slide position. Even with a precision ballscrew, there is error between this calculated position and the actual slide position -- especially during direction changes -- due to backlash, friction, compliance, etc. As the mechanics wear the position error gets progressively worse. Dressing a circular contour with only rotary feedback is a nightmare, since doing so requires coordinated motion with multiple direction changes. The DM-9CNC uses linear encoders attached directly to the slide, ensuring accurate positioning under all conditions so the resulting contour is always true to form.
For a manual dressing machine, check out the DM-9B.
KEY FEATURES
- Easy operation, wheel removal and setup
- Granite base, for thermal and mechanical stability.
- 0.1 µm (0.000004”) resolution linear encoder and servo motors on both slides (X and Y)
- G-code support for seamless integration with CAD/CAM software packages
- Diamond roll dress or single point diamond
- Dress verification assembly cuts coupon to check wheel shape before wheel removal
- Precision bearings on both ends of work wheel
- Simple and easy to use 15" touchscreen interface
- Multi-level password access
- Variable speed drive
SPECIFICATIONS
- Work Wheel Diameter: 9" (229mm)
- Work Wheel Length 10-1/8" (257mm)
- Work Wheel Spindle Power: 2HP (1.5kW)
- Work Wheel RPM: 500-1725
- Roll Dress RPM: 1000-15,000