BLM GROUP USA Corporation Datasheets for Sawing Machinery
Sawing machines and cut-off machines are used to cut raw materials to specified lengths or sizes.
Sawing Machinery: Learn more
| Product Name | Notes |
|---|---|
| EM80 is a combination saw and machining center for tubes and bar stock, which combines the flexibility of a lathe with the productivity and robustness of a transfer machine. It... | |
| Non-stop production 24 hours a day of bushings up to 80 mm (3.125") in diameter and from 10 to 350 mm (.4" to 13.75") long. BC80 is the CNC tube... |