Spiroflow Systems, Inc. Datasheets for Bulk Material Loaders and Unloaders
Bulk materials loaders and unloaders are used to fill and remove powders, granular substances and other bulk solids from bags, bins, boxes, carts, drums, hoppers, railcars, trucks, and silos. They often include solids feeders and break down clumps or arches to allow for the more uniform distribution of bulk materials.
Bulk Material Loaders and Unloaders: Learn more
| Product Name | Notes |
|---|---|
| Bag Dump Stations Do you need to empty smaller bags of ingredients into your process? Bag dump stations also referred to as sack tip stations or manual bag dumping stations,... | |
| C Series Bulk Bag Fillers When you need a competitively priced dependable bulk bag filler solution for low to medium volume applications. Processors around the world use bulk bags to... | |
| CTE Bulk Bag Fillers When you need high volume bag filling and/or serious material densification Our Cone Table Elite (CTE) Bulk Bag Filler is one of the most versatile and... | |
| T1 Simple Frame Bulk Bag Unloader An economical option for low volume bulk bag unloading of free-flowing materials. The T1 Bulk Bag Unloader, offered in the UK, Europe & Asia,... | |
| T2 Bulk Bag Unloader By Volume For unloading by volume Our Universal T2 Bulk Bag Unloader provides controllable discharge by volume. Flow from the bulk bag is easily controlled by... | |
| T3 Loss-in-weight Bulk Bag Unloader For unloading bulk bags by weight. Processors around the world handle dry bulk powders and ingredients in bulk bags. At Spiroflow, we specialize in high... | |
| T4 Unloader for Single Trip Bags For unloading disposable bags which have no bottom spout. Single trip bulk bags are widely used in plant environments for low value or hazardous... | |
| T5 Low Headroom Unloader For unloading in areas with restricted headroom. Spiroflow’s T5 low headroom bulk bag unloader empties bulk bags and bags in process areas where restricted headroom causes... | |
| T6 Bulk Bag Unloader with Hoist The T6's integral hoist allows operators to lift bulk bags when a forklift isn't available. Our T6 bulk bag unloader is a fully self-contained... | |
| Our Base Model Bulk Bag Fillers have a simple frame for low volume filling of non-hazardous materials. Our Spirofil Base Model Bulk Bag Fillers have a simple frame, are robust... | |
| Introducing the new Spiroflow Melter Automatic Refilling Technology from Spiroflow Systems, developed to convey small format hot-melt adhesives to hot melt tanks. The portable SMART-4 and SMART-Bulk systems automatically deliver... | |
| Our Flo Series Bulk Bag Unloaders are a design approach from our Control & Metering acquisition. The Flo 40, Flo 60 & Iso Flo designs feature a sloped hopper with... | |
| Our T7 Multi-container bulk bag unloader is a versatile emptying system that allows processors to discharge materials from bulk bags, rigid bins, boxes/octabins or bags. This bulk bag unloader employs... | |
| Spiroflow has developed the T9-CV bulk bag unloader for applications where products handled in bulk bags are fine, powdery and invasive and total containment during unloading in necessary to prevent... |