Mile-X Equipment, Inc. OTC 1824A 20 Ton Hydraulic Shop Press with Bottle Jack OTC1824A

Description
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: All bottle jacks have an overload valve built into them Economical press for bending, pressing, and straightening work Works great for removal and installation of gears, bearings, and bushings 20-ton bottle jack with 6-5/8" stroke OTC Marathon Lifetime Warranty Made in the USA Press Specifications: A: 85 7/8" B: 72" C: 2" – 37" D: 37½" E: 28" J: 7 3/8" Bottle Jack Specifications: Stroke: 7½" No. of Pump Strokes To Extend Piston 1 Inch: 30 Height With Screw Extended: 20½"
Description
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: All bottle jacks have an overload valve built into them Economical press for bending, pressing, and straightening work Works great for removal and installation of gears, bearings, and bushings 20-ton bottle jack with 6-5/8" stroke OTC Marathon Lifetime Warranty Made in the USA Press Specifications: A: 85 7/8" B: 72" C: 2" – 37" D: 37½" E: 28" J: 7 3/8" Bottle Jack Specifications: Stroke: 7½" No. of Pump Strokes To Extend Piston 1 Inch: 30 Height With Screw Extended: 20½"

Suppliers

Company
Product
Description
Supplier Links
OTC 1824A 20 Ton Hydraulic Shop Press with Bottle Jack - OTC1824A - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1824A 20 Ton Hydraulic Shop Press with Bottle Jack
OTC1824A
OTC 1824A 20 Ton Hydraulic Shop Press with Bottle Jack OTC1824A
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: All bottle jacks have an overload valve built into them Economical press for bending, pressing, and straightening work Works great for removal and installation of gears, bearings, and bushings 20-ton bottle jack with 6-5/8" stroke OTC Marathon Lifetime Warranty Made in the USA Press Specifications: A: 85 7/8" B: 72" C: 2" – 37" D: 37½" E: 28" J: 7 3/8" Bottle Jack Specifications: Stroke: 7½" No. of Pump Strokes To Extend Piston 1 Inch: 30 Height With Screw Extended: 20½"

This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address

Features:

  • All bottle jacks have an overload valve built into them
  • Economical press for bending, pressing, and straightening work
  • Works great for removal and installation of gears, bearings, and bushings
  • 20-ton bottle jack with 6-5/8" stroke
  • OTC Marathon Lifetime Warranty
  • Made in the USA

Press Specifications:

  • A: 85 7/8"
  • B: 72"
  • C: 2" – 37"
  • D: 37½"
  • E: 28"
  • J: 7 3/8"

Bottle Jack Specifications:

  • Stroke: 7½"
  • No. of Pump Strokes To Extend Piston 1 Inch: 30
  • Height With Screw Extended: 20½"
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Presses (metalworking)
Product Number OTC1824A
Product Name OTC 1824A 20 Ton Hydraulic Shop Press with Bottle Jack
Unlock Full Specs
to access all available technical data

Similar Products

ASTRACLINCH Power Line Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Operation Side Punching / Notching
Automation / Control Manual
View Details
Wheel Press / Forcing Press -  - Savage Engineering, Inc.
Savage Engineering, Inc.
Specs
Operation Forcing Press
Capacity 50 to 1000 tons (45.36 to 907 metric tons)
Frame & Head Type Inclined / Inclinable
View Details
Machine Presses - 2408165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1 tons (0.9072 metric tons)
View Details