Kitamura Machinery of U.S.A. Inc. Datasheets for Milling Machines

Milling machines move a clamped workpiece into a fixed, rotating cutter; or move the cutter itself into a stationary workpiece. There are two basic configurations: vertical and horizontal.
Milling Machines: Learn more

Product Name Notes
Choice of 2 Pallet Change Systems 180 degree rotating type or shuttle type. Both deliver high production, operator safety & convenience. Ideal for machining medium size parts and molds High...
Enhanced control capability with Kitamura’s feature packed Arumatik-Mi control. Offers flexibility for a variety of machining applications and a standard 3-year control component warranty Ideal for heavy duty cutting of...
Flexibility for Single Set-Up, Unmanned Machining Ultra High precision: Positioning Accuracy: +/-0.000039” / full stroke Repeatability: +/-0.00002” Ideal for both Unmanned One-Off and High Quantity Production Standard 20-Station Automatic Pallet...
Full 4th axis rotary table with direct drive motor enabling speeds of 125rpm and positioning of ±2.5 arc/sec. Maximum work piece size of 24.80” x 29.33” (Dia. x H) within...
Ideal for heavy duty machining of large size work pieces Maximum work piece size of 59.1” x 59.1” (Dia. x H), Table load capacity of 3,300Lbs Positioning Accuracy: ±0.000078”/full stroke,...
Ideal for high precision machining very large parts and molds High precision: Positioning Accuracy: +/-0.000078” / full stroke Repeatability: +/-0.000039” Double-column design provides expansive work envelope and super-rigidity needed for...
Ideal for machining large parts High precision: Positioning Accuracy: +/-0.000078” / full stroke Repeatability: +/-0.000039” Solid Boxways with 5 year warranty Rigid Meehanite Cast Iron Construction Powerful 4-Step Geared Spindle...
Ideal for machining tough large parts Positioning Accuracy: +/-0.000120" / full stroke Repeatability: +/-0.00004" Solid Boxways with 5 year warranty Rigid Meehanite Cast Iron Construction Powerful 2-Step (40 taper) and...
Ideal for simultaneous 4-Axis machining of large size parts Positioning Accuracy: +/-0.000078" / full stroke Repeatability: +/-0.000039" Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Twin...
Ideal for simultaneous 4-Axis machining of medium size parts Positioning Accuracy: +/-0.000078" / full stroke Repeatability: +/-0.000039" Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Twin...
Ideal for simultaneous 4-Axis machining of post usually found in the automotive, oil, and gas fieldmachiner, aerospace and heavy equipment industries Positioning Accuracy: +/-0.000078"" / full stroke Repeatability: +/-0.000039"" Fast...
Ideal for simultaneous 4-Axis machining of small parts Positioning Accuracy: +/-0.000078" / full stroke Repeatability: +/-0.000039" Ultra-Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Exceptional chip...
Ideal for simultaneous 5-Axis machining of complex components Ultra-High Precision: Positioning Accuracy: +/-0.000039” / full stroke Repeatability: +/-0.00002” Trunnion design assures optimum table rigidity and machining accuracy Solid Boxways with...
Ideal for simultaneous 5-Axis machining of small, complex components Ultra High precision: Positioning Accuracy: +/-0.00004” / full stroke Repeatability: +/-0.00002” Trunnion design assures optimum table rigidity and machining accuracy Solid...
Ideal for ultra-high precision simultaneous 3-axis machining Ultra-High Precision: Positioning Accuracy: +/-0.000039” / full stroke Repeatability: +/-0.00002” Large diameter twin ballscrews assure the highest level of accuracy Solid Boxways with...
Solid box way design combined with the rigidity of high grade Meehanite casting Positioning Accuracy: +/-0.000078" stroke, Repeatability: +/-0.000039" 2-Station 180° rotating pallet change system maximizes machining uptime and operator...
Solid box way design combined with the rigidity of high grade Meehanite casting. Casting is aligned and shipped complete to ensure accuracy and reduce installation time. Positioning Accuracy: +/-0.000078" stroke,...