Kitamura Machinery of U.S.A. Inc. Datasheets for Machining Centers
Machining centers are machine tools that are used to automatically repeat operations on a workpiece. They are usually numerically controlled. Operations include drilling, reaming, tapping, milling, and boring.
Machining Centers: Learn more
| Product Name | Notes |
|---|---|
| Choice of 2 Pallet Change Systems 180 degree rotating type or shuttle type. Both deliver high production, operator safety & convenience. Ideal for machining medium size parts and molds High... | |
| Enhanced control capability with Kitamura’s feature packed Arumatik-Mi control. Offers flexibility for a variety of machining applications and a standard 3-year control component warranty Ideal for heavy duty cutting of... | |
| Flexibility for Single Set-Up, Unmanned Machining Ultra High precision: Positioning Accuracy: +/-0.000039” / full stroke Repeatability: +/-0.00002” Ideal for both Unmanned One-Off and High Quantity Production Standard 20-Station Automatic Pallet... | |
| Full 4th axis rotary table with direct drive motor enabling speeds of 125rpm and positioning of ±2.5 arc/sec. Maximum work piece size of 24.80” x 29.33” (Dia. x H) within... | |
| Ideal for heavy duty machining of large size work pieces Maximum work piece size of 59.1” x 59.1” (Dia. x H), Table load capacity of 3,300Lbs Positioning Accuracy: ±0.000078”/full stroke,... | |
| Ideal for high precision machining very large parts and molds High precision: Positioning Accuracy: +/-0.000078” / full stroke Repeatability: +/-0.000039” Double-column design provides expansive work envelope and super-rigidity needed for... | |
| Ideal for machining large parts High precision: Positioning Accuracy: +/-0.000078” / full stroke Repeatability: +/-0.000039” Solid Boxways with 5 year warranty Rigid Meehanite Cast Iron Construction Powerful 4-Step Geared Spindle... | |
| Ideal for machining tough large parts Positioning Accuracy: +/-0.000120" / full stroke Repeatability: +/-0.00004" Solid Boxways with 5 year warranty Rigid Meehanite Cast Iron Construction Powerful 2-Step (40 taper) and... | |
| Ideal for simultaneous 4-Axis machining of large size parts Positioning Accuracy: +/-0.000078" / full stroke Repeatability: +/-0.000039" Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Twin... | |
| Ideal for simultaneous 4-Axis machining of medium size parts Positioning Accuracy: +/-0.000078" / full stroke Repeatability: +/-0.000039" Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Twin... | |
| Ideal for simultaneous 4-Axis machining of post usually found in the automotive, oil, and gas fieldmachiner, aerospace and heavy equipment industries Positioning Accuracy: +/-0.000078"" / full stroke Repeatability: +/-0.000039"" Fast... | |
| Ideal for simultaneous 4-Axis machining of small parts Positioning Accuracy: +/-0.000078" / full stroke Repeatability: +/-0.000039" Ultra-Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Exceptional chip... | |
| Ideal for simultaneous 5-Axis machining of complex components Ultra-High Precision: Positioning Accuracy: +/-0.000039” / full stroke Repeatability: +/-0.00002” Trunnion design assures optimum table rigidity and machining accuracy Solid Boxways with... | |
| Ideal for simultaneous 5-Axis machining of small, complex components Ultra High precision: Positioning Accuracy: +/-0.00004” / full stroke Repeatability: +/-0.00002” Trunnion design assures optimum table rigidity and machining accuracy Solid... | |
| Ideal for ultra-high precision simultaneous 3-axis machining Ultra-High Precision: Positioning Accuracy: +/-0.000039” / full stroke Repeatability: +/-0.00002” Large diameter twin ballscrews assure the highest level of accuracy Solid Boxways with... | |
| Solid box way design combined with the rigidity of high grade Meehanite casting Positioning Accuracy: +/-0.000078" stroke, Repeatability: +/-0.000039" 2-Station 180° rotating pallet change system maximizes machining uptime and operator... | |
| Solid box way design combined with the rigidity of high grade Meehanite casting. Casting is aligned and shipped complete to ensure accuracy and reduce installation time. Positioning Accuracy: +/-0.000078" stroke,... |