LECO Corporation Datasheets for Mass Spectrometers
Mass spectrometers separate ions by their mass-to-charge (m/z) ratios. They are used to identify compounds by the mass of one or more elements in the compound. They are also used to determine the isotopic composition of one or more elements in a compound.
Mass Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| Developed to withstand the rigor of modern analytical demands, the Pegasus GC-HRT provides high-performance MS capabilities, including acquisition speed, mass accuracy, superior relative isotopic abundance, mass resolution, and dynamic range,... | |
| GCxGC, combined with the Pegasus HT TOFMS, changes the dynamic when analyzing complex samples. No longer limited to two analytical dimensions, the Pegasus 4D GCxGC-TOFMS system provides you with four... | |
| The ON736 Oxygen/Nitrogen Elemental Analyzer is designed for wide-range measurement of oxygen and nitrogen content of inorganic materials, ferrous and nonferrous alloys, and refractory materials using the inert gas fusion... | |
| The Pegasus® HT GC-TOFMS system combines GC-TOFMS technology with advanced ChromaTOF® software to provide an unparalleled increase in laboratory productivity. Full-mass range spectral acquisition rates of up to... |