DCM Tech Inc. Datasheets for Nondestructive Testing (NDT) Equipment
Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety of instruments and systems.
Nondestructive Testing (NDT) Equipment: Learn more
| Product Name | Notes |
|---|---|
| VERIFY SURFACE AND SUBSURFACE STRUCTURAL INTEGRITY IN: Industrial Crankshafts Ferrous Parts Aircraft Components Landing Gear Components FEATURES: Three selectable modes Up to 4000 amp AC 2500 amp HWDC 5000 amp... | |
| A comprehensive selection of magnetic particle inspection machines for NDT non destructive testing are available from DCM Tech. The MPI 2400 is a basic horizontal magnetic particle inspection machine with... | |
| Magnetic Particle Inspection, MPI 2400 Machince Specifications Coil 16″ Diameter, 7500 ampere turn (optional 20") Power Supply Output 3000 amp AC Electrical requirements 230 V 1ph 100A Floor Space required... | |
| Magnetic Particle Inspection, MPI 3062 Machine Specifications Coil 16″ Diameter, 7500 ampere turn Power Supply Output 3000 amp AC Electrical requirements 230 V 1ph 100A Floor Space required 36″ x... |