Niimi Ceramics Co., Ltd. Datasheets for Ceramic Tube and Ceramic Rod Products

Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics.
Ceramic Tube and Ceramic Rod Products: Learn more

Product Name Notes
High-precision operation with ultra-fine clearance (2.0-4.0 um) Seal-less design compatible with reagents and cleaning solutions Material: High-purity alumina ceramic (Al2O3 >= 99.5%) Applications: Hemodialysis machines and in vitro diagnostic (IVD)...
Material: High-purity alumina ceramic (Al2O3 >= 99.5%); suitable for medical device applications High wear and corrosion resistance; compatible with medical fluids Non-contact drive mechanism using magnetic force reduces seal wear...
Material: High-purity alumina ceramic (Al2O3 >= 99.5%); suitable for medical device applications Used in pumps around the shaft for bearing and sliding sections; supports shaft while preventing wear and corrosion...
Material: High-purity alumina ceramic (Al2O3 >= 99.5%) Applications: High-pressure pumps used in high-pressure washers Wear resistance, chemical resistance, thermal stability, non-porous structure Customized manufacturing to meet customer specifications Over 20...
Material: High-purity alumina ceramic (Al2O3 >= 99.5%) Applications: High-pressure pumps used in high-pressure washers Wear resistance, chemical resistance, thermal stability, non-porous structure Customized production to meet customer specifications Over 20...
Materials: High-purity alumina ceramic (Al2O3 >= 99.5%) and zirconia ceramic (Y-TZP); suitable for medical device applications Low surface roughness (Ra <= 0.1); reduced friction; compatible with medical fluids Applications: Hemodialysis...