Niimi Ceramics Co., Ltd. Datasheets for Industrial Ceramic Materials

Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties.
Industrial Ceramic Materials: Learn more

Product Name Notes
High-precision operation with ultra-fine clearance (2.0-4.0 um) Seal-less design compatible with reagents and cleaning solutions Material: High-purity alumina ceramic (Al2O3 >= 99.5%) Applications: Hemodialysis machines and in vitro diagnostic (IVD)...
Material: High-purity alumina ceramic (Al2O3 >= 99.5%); suitable for medical device applications High wear and corrosion resistance; compatible with medical fluids Non-contact drive mechanism using magnetic force reduces seal wear...
Material: High-purity alumina ceramic (Al2O3 >= 99.5%); suitable for medical device applications Used in pumps around the shaft for bearing and sliding sections; supports shaft while preventing wear and corrosion...
Material: High-purity alumina ceramic (Al2O3 >= 99.5%) Applications: High-pressure pumps used in high-pressure washers Wear resistance, chemical resistance, thermal stability, non-porous structure Customized manufacturing to meet customer specifications Over 20...
Material: High-purity alumina ceramic (Al2O3 >= 99.5%) Applications: High-pressure pumps used in high-pressure washers Wear resistance, chemical resistance, thermal stability, non-porous structure Customized production to meet customer specifications Over 20...
Materials: High-purity alumina ceramic (Al2O3 >= 99.5%) and zirconia ceramic (Y-TZP); suitable for medical device applications Low surface roughness (Ra <= 0.1); reduced friction; compatible with medical fluids Applications: Hemodialysis...