Robuster Quartz Datasheets for Crucibles
Crucibles are vessels used to melt and process materials at high temperatures.
Crucibles: Learn more
| Product Name | Notes |
|---|---|
| Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in... | |
| Series of crucibles for PV level: RBC3. That is produced with Unimin Sands and advanced after-treatment control system, applicable for Photovoltaic market. Quartz crucible is a key component to ingot furnace... | |
| Series of crucibles for semiconductor level: RBC4 RBC4 is produced with material of higher purity UNIMIN IOTA 6 sands and advanced cleaning procedure, applicable for semiconductor Material Sector: In view of... | |
| Series of crucibles for industrial level: RBS Non metal purity market. Such as zirconia alumina purity field. Industrial crucible is available in severe thermal shock and chemical corrosion situation. It can be... |