Southland Equipment Service BLACK OR GRAY - PLEASE SPECIFY H479S0312

Suppliers

Company
Product
Description
Supplier Links
BLACK OR GRAY - PLEASE SPECIFY - H479S0312 - Southland Equipment Service
Columbia, SC, USA
BLACK OR GRAY - PLEASE SPECIFY
H479S0312
BLACK OR GRAY - PLEASE SPECIFY H479S0312
Safety, anti-fatigue matting for increased worker comfort. Exclusive UniFusion™ bond improves safety by eliminating de-lamination. Floor mats are manufactured with RedStop™ which dramatically reduces mat slippage on smooth floor surfaces such as wood, tile, or treated/painted concrete. Thick sponge underside provides anti-fatigue relief. Solid vinyl surface with raised diamond pattern for optimal traction and years of wear. Standard mat available in Black or Gray - please specify. Black with yellow borders (complies with OSHA Code 1910-144) and available in Black-Yellow (BY). 9/16" thick. FOB Shipping Point.
  • Safety, anti-fatigue matting for increased worker comfort.
  • Exclusive UniFusionbond improves safety by eliminating de-lamination.
  • Floor mats are manufactured with RedStop™ which dramatically reduces mat slippage on smooth floor surfaces such as wood, tile, or treated/painted concrete.

Thick sponge underside provides anti-fatigue relief. Solid vinyl surface with raised diamond pattern for optimal traction and years of wear. Standard mat available in Black or Gray - please specify. Black with yellow borders (complies with OSHA Code 1910-144) and available in Black-Yellow (BY). 9/16" thick. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Industrial Floor Mats
Product Number H479S0312
Product Name BLACK OR GRAY - PLEASE SPECIFY
Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36301 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
36 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X36X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
 - 4181197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Rubber
Color(s) Black
View Details