The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in. Additional, and potentially important, information was collected about this product: Color: Royal Blue
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Floor Mats |
Product Number | ACL 8285RBR3040 |
Product Name | ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR3040 - 40 ft Length - 30 in Wide - 0.08 in Thick - 10 mm Female Snap |
Mat Type | Anti-Static; ESD / Static Dissipative |