CNC Machining Services

Service Detail from Kurt Manufacturing

CNC Machining Services -- View Larger Image
CNC Machining Services-Image

Specifications

Company Information
Kurt Manufacturing offers you longstanding experience in technical and complex manufacturing solutions. As a leader in using state of the art practices and systems Kurt supports their customers in today's changing markets.
Certifications / Standards
ISO 9001:2008 Certification
CNC Machining
Broaching; Drilling; Etching/Chemical Milling; Honing; Milling; Screw Machining; Turning; 3-axis Machining; 4-axis Machining; 5-axis Machining
Specialty Machining
Casting Machining; Forging Machining; Gear Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
General Plastics Manufacturing Co.
Running Industry Co., Ltd