Spindle Bar Clamps are easy to use by sliding the moveable arm into position and tightening the screw spindle for instant clamping at any opening. The deep throat allows for greater reach and saves time over ordinary C-Clamps.
. Steel Spindle Bar Clamp has a 4.75 in throat depth allowing for greater reach with a 1000 lbs holding force. Manufacturer Part Number: GS25K
Bessey GS-K Series of steel screw clamps are able to help you work more quickly, powerfully and flexibly. They clamp resiliently and elastically, the clamps cover a wide range of applications.
Clamping force up to 5000N. Fixed jaw and sliding arm are constructed of tempered steel for resilient clamping. Tommy bar with rounded ends for simple transfer of force when clamping. Available in a range of sizes . High stability. Forged sliding arm. Pressure plate. Smooth-running spindle
Type = Screw Clamp
Jaw Opening = 250mm
Jaw Depth = 120mm
Reid Supply | RS Components, Ltd. | |
---|---|---|
Product Category | Hand Clamps | Hand Clamps |
Product Number | 1106027 | 1253827 |
Product Name | Bar Clamp | |
Clamp Type | Bar / F Clamp | Screw Clamp |