A range of fine metric pitch HSS machine tap bits. They have a tolerance class of 6H, a short, 2-thread entry, a 7° cutting angle and straight grooves. Recommended for use in both through or blind holes and depths of up to 2 times diameter. Surface treatment: shiny.
Thread Size = M8
Type = Straight Flute
Pitch = 0.75mm
Thread Standard = Metric Fine
Thread Direction = Right Hand
Overall Length = 72 mm
Material = HSS
Shank Diameter = 8 mm
Shank Type = Plain
Class of Fit = 6H
RS Components, Ltd. | |
---|---|
Product Category | Taps |
Product Number | 3000154 |
Type | Straight Flute |