15/32" (.4688) x 6" OAL solid carbide 4 flute, straight flute tapered drill reamer with 1.75 flute length
Designed for Composite Material Applications.
Superior Tool Service, Inc. | |
---|---|
Product Category | Reamers |
Product Number | 640-4688-6 TDR |
Product Name | 15/32" (.4688) x 6" OAL Carbide Tapered Drill Reamer |
Reamer Type | Tapered Drill Reamer |
Product Packaging | Individual Reamer |
Reaming Application | General Purpose |
Size Units | Fractional |
Designation | 15/32" |