#38 (.1015) dia. x 3" OAL solid carbide 4 flute, straight flute, tapered drill reamer with 1/2" flute length
Designed for Composite Material Applications.
Superior Tool Service, Inc. | |
---|---|
Product Category | Reamers |
Product Number | 640-1015-3 TDR |
Product Name | #38 (.1015) dia. x 3" OAL Carbide Tapered Drill Reamer |
Reamer Type | Tapered Drill Reamer |
Product Packaging | Individual Reamer |
Reaming Application | General Purpose |
Size Units | Wire Gauge |
Designation | #38 |