India® Medium MS44 Round Edge Slip
Norton Abrasives | |
---|---|
Product Category | Sharpening Stones |
Product Number | 61463687180 |
Product Name | India® Medium MS44 Round Edge Slip |
Type | Sharpening Stone; Slip Stone |
Abrasive / Stone | IndiaStone |
Length | 4.5 inch (114 mm) |
Width | 1.750 inch (44.45 mm) |
Thickness | 0.188 to 0.500 inch (4.76 to 12.7 mm) |