SKF/Global Wedge Wrapped V-Belts SPZ Series

Description
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Suppliers

Company
Product
Description
Supplier Links
Wedge Wrapped V-Belts - SPZ Series - SKF/Global
Lansdale, PA, USA
Wedge Wrapped V-Belts
SPZ Series
Wedge Wrapped V-Belts SPZ Series
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Wrapped Wedge Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity minimizes heat generation
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines.

Standards: ISO 4184

Supplier's Site
Wedge Wrapped V-Belts - SPZ Series - SKF/North America
Lansdale, PA, USA
Wedge Wrapped V-Belts
SPZ Series
Wedge Wrapped V-Belts SPZ Series
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Wrapped Wedge Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity minimizes heat generation
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines.

Standards: ISO 4184

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts
Product Number SPZ Series SPZ Series
Product Name Wedge Wrapped V-Belts Wedge Wrapped V-Belts
Metric SPZ SPZ
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
 - 6877878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPA
Belt Length 30.79 inch (782.00 mm)
Belt Rubber
View Details
V Belts (metric) - A 6R12M2L356 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.02 inch (356.00 mm)
Type Single Band
Belt Rubber
View Details