RS Components, Ltd. 472070

Description
Special compounded stiff-yet-flex-crack resistant base. High modulus low stretch (hmls) polyester cords and length stabilisation process resulting in low stretch and maximum life. Polychloroprene impregnated poly-cotton jacket. Precision built belts requiring no matching or coding. Anti-static, heat, oil and abrasion resistant. Standards: API 1B, RMA IP 20, DIN 2215, ISO 4184 & BS3790 Length = 560mm Top Width = 13mm Height = 8mm Belt Section = A Minimum Pulley Diameter = 80mm Material = PET, Rubber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 472070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Special compounded stiff-yet-flex-crack resistant base. High modulus low stretch (hmls) polyester cords and length stabilisation process resulting in low stretch and maximum life. Polychloroprene impregnated poly-cotton jacket. Precision built belts requiring no matching or coding. Anti-static, heat, oil and abrasion resistant. Standards: API 1B, RMA IP 20, DIN 2215, ISO 4184 & BS3790 Length = 560mm Top Width = 13mm Height = 8mm Belt Section = A Minimum Pulley Diameter = 80mm Material = PET, Rubber

Special compounded stiff-yet-flex-crack resistant base. High modulus low stretch (hmls) polyester cords and length stabilisation process resulting in low stretch and maximum life. Polychloroprene impregnated poly-cotton jacket. Precision built belts requiring no matching or coding. Anti-static, heat, oil and abrasion resistant. Standards: API 1B, RMA IP 20, DIN 2215, ISO 4184 & BS3790
Length = 560mm
Top Width = 13mm
Height = 8mm
Belt Section = A
Minimum Pulley Diameter = 80mm
Material = PET, Rubber

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 472070
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

 - 471730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Section Other
Belt Length 24.02 inch (610.00 mm)
Belt Rubber
View Details
 - 1368426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPZ
Belt Length 45.75 inch (1162.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
 - 8802251 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 1181.10 inch (30000.00 mm)
Belt Polyurethane
View Details
 - 1368411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPZ
Belt Length 35.43 inch (900.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details