Optibelt Corporation USA SPA 1432

Description
The wrapped SK series wedge belt from Optibelt has been specially designed for mechanical engineering. The belt transmits more power than a typical V-belt with a comparable top width. The SK wedge belt has a space saving shape and delivers high performance and efficiency (approx. 97%). The SK wedge belt is ideal for use in heavy mechanical engineering with high load requirements. • Wrapped wedge belts according to DIN/ISO/BS,• High performance,• Compact,• Low maintenance costs,• Sections: SPZ, SPA, SPB, SPC • Printing, plastic, textile and construction machinery,• Rotary centrifugal pumps,• Compressors,• Rotary printing presses,• Ventilators Length = 1.432m Inside Length = 1387mm Top Width = 12.7mm Height = 10mm Belt Section = SPA Minimum Pulley Diameter = 90mm Series = SK Material = Aramid (Tension Cord), Fabric (Cover), Fibre Reinforced Polychloroprene Rubber Minimum Operating Temperature = -40°C Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1448884 - RS Components, Ltd.
Corby, Northants, United Kingdom
The wrapped SK series wedge belt from Optibelt has been specially designed for mechanical engineering. The belt transmits more power than a typical V-belt with a comparable top width. The SK wedge belt has a space saving shape and delivers high performance and efficiency (approx. 97%). The SK wedge belt is ideal for use in heavy mechanical engineering with high load requirements. • Wrapped wedge belts according to DIN/ISO/BS,• High performance,• Compact,• Low maintenance costs,• Sections: SPZ, SPA, SPB, SPC • Printing, plastic, textile and construction machinery,• Rotary centrifugal pumps,• Compressors,• Rotary printing presses,• Ventilators Length = 1.432m Inside Length = 1387mm Top Width = 12.7mm Height = 10mm Belt Section = SPA Minimum Pulley Diameter = 90mm Series = SK Material = Aramid (Tension Cord), Fabric (Cover), Fibre Reinforced Polychloroprene Rubber Minimum Operating Temperature = -40°C Maximum Operating Temperature = +70°C

The wrapped SK series wedge belt from Optibelt has been specially designed for mechanical engineering. The belt transmits more power than a typical V-belt with a comparable top width. The SK wedge belt has a space saving shape and delivers high performance and efficiency (approx. 97%).
The SK wedge belt is ideal for use in heavy mechanical engineering with high load requirements.
• Wrapped wedge belts according to DIN/ISO/BS,• High performance,• Compact,• Low maintenance costs,• Sections: SPZ, SPA, SPB, SPC
• Printing, plastic, textile and construction machinery,• Rotary centrifugal pumps,• Compressors,• Rotary printing presses,• Ventilators
Length = 1.432m
Inside Length = 1387mm
Top Width = 12.7mm
Height = 10mm
Belt Section = SPA
Minimum Pulley Diameter = 90mm
Series = SK
Material = Aramid (Tension Cord), Fabric (Cover), Fibre Reinforced Polychloroprene Rubber
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448884
Metric SPA
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
 - 4742499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPZ
Belt Length 50.39 inch (1280.00 mm)
Belt Rubber
View Details
V Belts (inch) - A 6R12-2L300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
V-Ribbed L
Belt Length 29.60 inch (751.84 mm)
Type Single Band
View Details
Industrial Belts - CONTI®V DUAL - ContiTech AG
Specs
Belt Length 1956.00 to 7105.00 inch (49682.37 to 180466.90 mm)
Type Single Band
Belt Rubber
View Details