Megadyne Americas PH 100A Ivory V-Belt

Description
V-belt Material: PH, thermoplastic polyester elastomer, shore hardness 55D Temperature range -5° to 80° C

Suppliers

Company
Product
Description
Supplier Links
PH 100A Ivory V-Belt -  - Megadyne Americas
Pineville, NC, USA
PH 100A Ivory V-Belt
PH 100A Ivory V-Belt
V-belt Material: PH, thermoplastic polyester elastomer, shore hardness 55D Temperature range -5° to 80° C

V-belt

  • Material: PH, thermoplastic polyester elastomer, shore hardness 55D
  • Temperature range -5° to 80° C
Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category V-Belts and V-Ribbed Belts
Product Name PH 100A Ivory V-Belt
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature)
Metric 8mm (optional feature); 10mm (optional feature); 13mm (optional feature); 17mm (optional feature); 20mm (optional feature); 22mm (optional feature)
Belt Length 984.00 to 1968.00 inch (24993.59 to 49987.17 mm)
Type Single Band
Unlock Full Specs
to access all available technical data

Similar Products

V Belts (inch) - A 6R12-2L120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
V-Ribbed L
Belt Length 11.60 inch (294.64 mm)
Type Single Band
View Details
 - 1365345 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 12.36 inch (314.00 mm)
Belt Polyamide
View Details
Classical Section V-Belts - Z/10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.42 to 98.43 inch (290.00 to 2500.00 mm)
Type Single Band
View Details
 - Neoprene Poly-V Belt - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
V-Ribbed J (optional feature); L (optional feature); M (optional feature)
Type Multiple Band
Belt Neoprene
View Details