Cutting Edge Technologies, Inc. Datasheets for End Mills

End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides.
End Mills: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Diameter: 0.125" End Type: Ball Flute Length: 1.5 x DIA. Flute Length Type: Stub Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 1/8" Substrate Material: Carbide Tolerance: +/-...
Diameter: 0.125" End Type: Ball Flute Length: 3 X DIA. Flute Length Type: Standard Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 1/8" Substrate Material: Carbide Tolerance: +/-...
Diameter: 0.125" End Type: Square Flute Length: 1.5 x DIA. Flute Length Type: Stub Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 1/8" Substrate Material: Carbide Tolerance: +/-...
Diameter: 0.125" End Type: Square Flute Length: 3 X DIA. Flute Length Type: Standard Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 1/8" Substrate Material: Carbide Tolerance: +/-...

<< Prev