A series of Impact ready titanium metal drill bits from DeWalt. Titanium metal drill bits feature twice the standard life and an excellent resistance to breakage.
Diameter = 8mm
Type = Impact
Material = Titanium
Overall Length = 101.5 mm
Cutting Length = 70mm
RS Components, Ltd. | |
---|---|
Product Category | Drill Bits |
Product Number | 1138624 |
Product | Drill |