Up to 4X faster than conventional HSS Drills. Cleaner, more accurate, burr-free holes due to recessed cutting wings. Unique metal tip starts cutting on contact eliminating walking (3.2mm and above). 3 flat shank (5.0mm and above). 12.0mm and above have a reduced shank (11.4mm dia). Suitable for Steel, Alloys, Thin Materials, Wood & Plastics
Diameter = 4.5mm
Material = HSS-R
Overall Length = 80 mm
Shank Size = 4.5mm
Series = EXTREME 2
Shank Type = Plain
Cutting Length = 46mm
RS Components, Ltd. | |
---|---|
Product Category | Drill Bits |
Product Number | 4243986 |
Product | Drill |
Diameter | 0.177 inch (4.5 mm) |
Shank | Plain |