Milwaukee Electric Tool Corporation Hole Saw 49-56-0315

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0315
VARIABLE PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-7/8 INCH DIAMETER 600 RPM SPEED RATING 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL TAPER ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
  • VARIABLE PITCH TYPE
  • ABRASIVE CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 6-7/8 INCH DIAMETER
  • 600 RPM SPEED RATING
  • 1 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • TAPER ARBOR SHANK TYPE
  • THREAD SIZE 5/8 INCH-18 TPI
  • APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
Supplier's Site Datasheet
Hole Saw 49-56-0315
VARIABLE PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-7/8 INCH DIAMETER 600 RPM SPEED RATING 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL TAPER ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
  • VARIABLE PITCH TYPE
  • ABRASIVE CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 6-7/8 INCH DIAMETER
  • 600 RPM SPEED RATING
  • 1 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • TAPER ARBOR SHANK TYPE
  • THREAD SIZE 5/8 INCH-18 TPI
  • APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0315
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

 - 213922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.098 inch (2.5 mm)
Shank Plain
View Details
E-Z LOK™ Drill - HSS - 5.20 - 40560 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 5.20
View Details
Star Cutter Double Jet Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details