WOOD CUT MATERIAL
STEEL BLADE MATERIAL
5-1/4 INCH DIAMETER
HARDENED PROCESS
3 TEETH
2-1/4 INCH CUTTING DEPTH
NO SUPPLIED WITH PILOT DRILL
NO SUPPLIED WITH ARBOR
BIG HAWG[R] BRAND
THREAD SIZE 5/8 INCH-18 TPI
TEETH MATERIAL STEEL
WOOD CUT MATERIAL
STEEL BLADE MATERIAL
5-1/4 INCH DIAMETER
HARDENED PROCESS
3 TEETH
2-1/4 INCH CUTTING DEPTH
NO SUPPLIED WITH PILOT DRILL
NO SUPPLIED WITH ARBOR
BIG HAWG[R] BRAND
THREAD SIZE 5/8 INCH-18 TPI
TEETH MATERIAL STEEL