Greenlee Textron, Inc. Hole Saw 825B-2-5/8

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825B-2-5/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825B-2-5/8
Hole Saw 825B-2-5/8
VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-5/8 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
  • VARIABLE PITCH TYPE
  • 4-1/8 INCH PILOT DRILL LENGTH
  • STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2-5/8 INCH DIAMETER
  • 1-5/8 INCH CUTTING DEPTH
  • 1/4 INCH PILOT DRILL DIAMETER
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 7/16 INCH ARBOR SHANK SIZE
  • STRAIGHT ARBOR SHANK TYPE
  • USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
Supplier's Site Datasheet
Hole Saw - 825B-2-5/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825B-2-5/8
Hole Saw 825B-2-5/8
VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-5/8 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
  • VARIABLE PITCH TYPE
  • 4-1/8 INCH PILOT DRILL LENGTH
  • STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2-5/8 INCH DIAMETER
  • 1-5/8 INCH CUTTING DEPTH
  • 1/4 INCH PILOT DRILL DIAMETER
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 7/16 INCH ARBOR SHANK SIZE
  • STRAIGHT ARBOR SHANK TYPE
  • USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825B-2-5/8
Product Name Hole Saw
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
Unlock Full Specs
to access all available technical data

Similar Products

E-Z LOK™ Drill - HSS - 17/64 - A0860 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 17/64
View Details
 - 216583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.197 inch (5.0 mm)
Shank Plain
View Details
Carbide Drills - Combined Drill & Countersink - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714039-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details