Norton Abrasives Gemini® 66252819551

Description
Gemini®
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gemini® - 66252819551 - Norton Abrasives
Worcester, MA, USA
Gemini®
66252819551
Gemini® 66252819551
Gemini®

Gemini®

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 66252819551
Product Name Gemini®
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; (Cutting Only)
Bond Resin or Plastic
Mounting Bore or Center Mount
Thickness 0.045 inch (1.14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton NorZon Plus RightCut 5SGZ Type 01/41 Right Angle Cut-Off Wheel - 66252830730 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660704680 - 07660704680 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Coarse
Max Speed 5410 rpm
View Details
Norzon® - 66253007014 - Norton Abrasives
Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton Metal RightCut A Type 27/42 Cutting Wheel - 66252842015 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.0400 inch (1.02 mm)
View Details