Quality aluminum oxide for consistent performance at an economical price
Norton Abrasives | |
---|---|
Product Category | Cutoff Wheels and Abrasive Saw Blades |
Product Number | 66252842028 |
Product Name | Norton Gemini INOX/SS A Type 27/42 Cutting Wheel |
Type | Aluminum Oxide |
Applications & Materials Abraded | Dry |
Mounting | Bore or Center Mount |
Thickness | 0.094 inch (2.38 mm) |
Max Speed | 13580 rpm |